Lake Shore Cryotronics, Inc. Cryogenic Temperature Controller Model 325

Description
The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 ω or 25 ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications. Model 325 features Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors Two autotuning control loops: 25 W and 2 W maximum Control loop 2: variable DC voltage source from 0 to 10 V maximum IEEE-488 and RS-232C interfaces
Request a Quote Datasheet
Description
The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 ω or 25 ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications. Model 325 features Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors Two autotuning control loops: 25 W and 2 W maximum Control loop 2: variable DC voltage source from 0 to 10 V maximum IEEE-488 and RS-232C interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Temperature Controller - Model 325 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Cryogenic Temperature Controller
Model 325
Cryogenic Temperature Controller Model 325
The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 ω or 25 ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications. Model 325 features Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors Two autotuning control loops: 25 W and 2 W maximum Control loop 2: variable DC voltage source from 0 to 10 V maximum IEEE-488 and RS-232C interfaces

The Model 325 dual-channel cryogenic temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 W and 2 W are configured to drive either a 50 Ω or 25 Ω load for optimal cryocooler control flexibility. Designed with ease of use, functionality, and value in mind, the Model 325 is ideal for general-purpose laboratory and industrial temperature measurement and control applications.

Model 325 features

  • Operates down to 1.2 K with appropriate sensors
  • Two sensor inputs
  • Supports diode, RTD, and thermocouple sensors
  • Sensor excitation current reversal eliminates thermal EMF errors for resistance sensors
  • Two autotuning control loops: 25 W and 2 W maximum
  • Control loop 2: variable DC voltage source from 0 to 10 V maximum
  • IEEE-488 and RS-232C interfaces
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Cryogenic Equipment
Product Number Model 325
Product Name Cryogenic Temperature Controller
Unlock Full Specs
to access all available technical data

Similar Products