Laird Technologies Fixed Inductors TYS80403R6N-10

Description
3.6µH Shielded Wirewound Inductor 4.35A 17mOhm Nonstandard
Request a Quote Datasheet
Description
3.6µH Shielded Wirewound Inductor 4.35A 17mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TYS80403R6N-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TYS80403R6N-10-ND
Fixed Inductors TYS80403R6N-10-ND
3.6µH Shielded Wirewound Inductor 4.35A 17mOhm Nonstandard

3.6µH Shielded Wirewound Inductor 4.35A 17mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TYS80403R6N-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details