10µH Shielded Inductor 3.3A 29mOhm Max Nonstandard
10µH Shielded Inductor 3.3A 29mOhm Max Nonstandard
10µH Shielded Inductor 3.3A 29mOhm Max Nonstandard
Surface Mount Power Inductor, TYS Series, 10 H, 20%, Shielded, 0.029 ohm, 3.3 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-2749-6-ND | 67W0391 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Tys Series, 10 H, 20%, Shielded, 0.029 Ohm, 3.3 A Rohs Compliant Laird |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |