Laird Technologies Fixed Inductors TYS5040680M-10

Description
68µH Shielded Inductor 800mA 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 800mA 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS5040680M-10CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 800mA 400mOhm Max Nonstandard

68µH Shielded Inductor 800mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS5040680M-10TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 800mA 400mOhm Max Nonstandard

68µH Shielded Inductor 800mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS5040680M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Inductor 800mA 400mOhm Max Nonstandard

68µH Shielded Inductor 800mA 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYS5040680M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details