TE Connectivity Fixed Inductors 3631C180MT

Description
18µH Shielded Inductor 3.9A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 3.9A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3631C180MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3631C180MT-ND
Fixed Inductors 3631C180MT-ND
18µH Shielded Inductor 3.9A 40mOhm Max Nonstandard

18µH Shielded Inductor 3.9A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3631C180MT-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 3631A471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details