Laird Technologies Fixed Inductors TYS4030101M-10

Description
100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2692-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2692-1-ND
Fixed Inductors 240-2692-1-ND
100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2692-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2692-6-ND
Fixed Inductors 240-2692-6-ND
100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2692-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2692-2-ND
Fixed Inductors 240-2692-2-ND
100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 450mA 1.495Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2692-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-5N6 0201HT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details