2.2µH Shielded Inductor 1.32A 80mOhm Max Nonstandard
Surface Mount Power Inductor, TYS Series, 2.2 H, 30%, Shielded, 0.08 ohm, 1.32 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-2661-2-ND | 67W0368 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Tys Series, 2.2 H, 30%, Shielded, 0.08 Ohm, 1.32 A Rohs Compliant Laird |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | |
| DCR | 0.0800 ohms |