Laird Technologies Fixed Inductors TYS3015220M-10

Description
22µH Shielded Inductor 570mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 570mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS3015220M-10CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 570mA 460mOhm Max Nonstandard

22µH Shielded Inductor 570mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS3015220M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 570mA 460mOhm Max Nonstandard

22µH Shielded Inductor 570mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS3015220M-10TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 570mA 460mOhm Max Nonstandard

22µH Shielded Inductor 570mA 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYS3015220M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.4600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers