Laird Technologies Fixed Inductors TYS3012101M-10

Description
100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYS3012101M-10CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS3012101M-10TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-TYS3012101M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 250mA 3.718Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYS3012101M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers