Laird Technologies Fixed Inductors TYA2016104R7M-10

Description
4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-TYA2016104R7M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)

4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016104R7M-10TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)

4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-TYA2016104R7M-10CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)

4.7µH Shielded Inductor 900mA 425mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-TYA2016104R7M-10DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details