Laird Technologies Fixed Inductors MGV2520104R7M-10

Description
4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV2520104R7M-10TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)

4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV2520104R7M-10CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)

4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV2520104R7M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)

4.7µH Shielded Molded Inductor 1.36A 262mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 1.36A Rohs Compliant Laird - 24AJ1209 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.36A Rohs Compliant Laird
24AJ1209
Inductor, 4.7Uh, Shielded, 1.36A Rohs Compliant Laird 24AJ1209
INDUCTOR, 4.7UH, SHIELDED, 1.36A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 1.36A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-MGV2520104R7M-10TR-ND 24AJ1209
Product Name Fixed Inductors Inductor, 4.7Uh, Shielded, 1.36A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.2620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details