Laird Technologies Fixed Inductors MGV201610R47M-10

Description
470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV201610R47M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV201610R47M-10TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 240-MGV201610R47M-10CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 3.5A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV201610R47M-10DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details