Laird Technologies Fixed Inductors MGV12051R0M-10

Description
1µH Shielded Molded Inductor 29A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 29A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2835-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2835-2-ND
Fixed Inductors 240-2835-2-ND
1µH Shielded Molded Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Molded Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2835-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2835-1-ND
Fixed Inductors 240-2835-1-ND
1µH Shielded Molded Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Molded Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2835-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details