Laird Technologies Fixed Inductors MGV1004R47M-10

Description
470nH Shielded Molded Inductor 28.5A 1.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 28.5A 1.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2822-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2822-2-ND
Fixed Inductors 240-2822-2-ND
470nH Shielded Molded Inductor 28.5A 1.6mOhm Max Nonstandard

470nH Shielded Molded Inductor 28.5A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MGV1004R47M-10
853573-MGV1004R47M-10
Fixed Inductors - MGV1004R47M-10 853573-MGV1004R47M-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 853573-MGV1004R47M-1 0 Series: MGV Features: 470 nH Inductor 28.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 240-2822-6, 240-2822-2, 240-2822TR-ND, 240-2822-1, 240-2822DKR, 240-2822CT, 240-2822DKR-ND, 240-2822CT-ND, 240-2822TR

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 853573-MGV1004R47M-10
Series: MGV
Features: 470 nH Inductor 28.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 240-2822-6, 240-2822-2, 240-2822TR-ND, 240-2822-1, 240-2822DKR, 240-2822CT, 240-2822DKR-ND, 240-2822CT-ND, 240-2822TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2822-2-ND 853573-MGV1004R47M-10
Product Name Fixed Inductors Fixed Inductors - MGV1004R47M-10
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers