Laird Technologies Fixed Inductors MGV06055R6M-10

Description
5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2914-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2914-2-ND
Fixed Inductors 240-2914-2-ND
5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-2914-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2914-1-ND
Fixed Inductors 240-2914-1-ND
5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 6A 34.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2914-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details