Laird Technologies Fixed Inductors MGV0605220M-10

Description
22µH Shielded Molded Inductor 2.5A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 2.5A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3181-2-ND
Fixed Inductors 240-3181-2-ND
22µH Shielded Molded Inductor 2.5A 170mOhm Max Nonstandard

22µH Shielded Molded Inductor 2.5A 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3181-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details