Laird Technologies Fixed Inductors MGAH0603R68M-10

Description
FIXED IND 680NH 14A 5.7 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 680NH 14A 5.7 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGAH0603R68M-10CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 14A 5.7 MOHM SMD

FIXED IND 680NH 14A 5.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 240-MGAH0603R68M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 14A 5.7 MOHM SMD

FIXED IND 680NH 14A 5.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 240-MGAH0603R68M-10TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 14A 5.7 MOHM SMD

FIXED IND 680NH 14A 5.7 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGAH0603R68M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details