Laird Technologies RF Antennas MAF94192

Description
2.4GHz, 5.5GHz WiMax™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 3dBi, 4dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz WiMax™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 3dBi, 4dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-MAF94192CT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.5GHz WiMax™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 3dBi, 4dBi Solder Surface Mount

2.4GHz, 5.5GHz WiMax™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 3dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 776-MAF94192TR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5.5GHz WiMax™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 3dBi, 4dBi Solder Surface Mount

2.4GHz, 5.5GHz WiMax™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 3dBi, 4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-MAF94192CT-ND
Product Name RF Antennas
Applications Modem or Wireless Network; WiMax™
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 3 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers