Laird Technologies Fixed Inductors IWC1008DR68R-3G

Description
FIXED IND 680NH 400MA 1.47 OHM
Request a Quote Datasheet
Description
FIXED IND 680NH 400MA 1.47 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-IWC1008DR68R-3GDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 400MA 1.47 OHM

FIXED IND 680NH 400MA 1.47 OHM

Buy Now Datasheet
Fixed Inductors - 240-IWC1008DR68R-3GTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 400MA 1.47 OHM

FIXED IND 680NH 400MA 1.47 OHM

Buy Now Datasheet
Fixed Inductors - 240-IWC1008DR68R-3GCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 400MA 1.47 OHM

FIXED IND 680NH 400MA 1.47 OHM

Buy Now Datasheet
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird - 61AK9752 - Newark, An Avnet Company
Chicago, IL, United States
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
61AK9752
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird 61AK9752
SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-IWC1008DR68R-3GDKR-ND 61AK9752
Product Name Fixed Inductors Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details