Laird Technologies Ferrite Beads and Chips HI0805O121R-10

Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2393-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2393-2-ND
Ferrite Beads and Chips 240-2393-2-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2393-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2393-6-ND
Ferrite Beads and Chips 240-2393-6-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2393-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2393-1-ND
Ferrite Beads and Chips 240-2393-1-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite, Bead, 2012, 100Mhz, 120R; Ferrite Case Style Laird - 66W8858 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 2012, 100Mhz, 120R; Ferrite Case Style Laird
66W8858
Ferrite, Bead, 2012, 100Mhz, 120R; Ferrite Case Style Laird 66W8858
FERRITE, BEAD, 2012, 100MHZ, 120R; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3.5A; Product Range:HI Series; DC Resistance Max:0.02ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 2012, 100MHZ, 120R; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3.5A; Product Range:HI Series; DC Resistance Max:0.02ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2393-2-ND 66W8858
Product Name Ferrite Beads and Chips Ferrite, Bead, 2012, 100Mhz, 120R; Ferrite Case Style Laird
DCR 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176749-0 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-771 0402DF-771XJRW - Coilcraft, Inc.
Specs
Impedance 7629 ohms
DCR 1.35 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details