Dimensions
Electrical Characteristics
Industry Standards
Product Type Features
Usage Conditions
BMC-Q 1204 600R 25% TOL. UH CURR
FERRITE BEAD 600 OHM 1206 1LN
BMC-Q 1204 600R 25% TOL. UH CURR
| TE Connectivity | DigiKey | |
|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors |
| Product Number | 2-2176749-3 | 1712-2-2176749-3DKR-ND |
| Product Name | Ferrite Beads | Ferrite Beads and Chips |
| Impedance | 600 ohms | |
| DCR | 0.1000 ohms | 0.1000 ohms |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |