Laird Technologies Common Mode Chokes - CC2824E474R-10 CC2824E474R-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 914988-CC2824E474R-1 0 Series: CC Operating Temperature Range: -40°C ~ 125°C Features: 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5 MHz 700mA DCR 260mOhm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: CC2824E474R10, 240-2449-6, 240-2449-2, 240-2449-1
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 914988-CC2824E474R-1 0 Series: CC Operating Temperature Range: -40°C ~ 125°C Features: 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5 MHz 700mA DCR 260mOhm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: CC2824E474R10, 240-2449-6, 240-2449-2, 240-2449-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - CC2824E474R-10
914988-CC2824E474R-10
Common Mode Chokes - CC2824E474R-10 914988-CC2824E474R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 914988-CC2824E474R-1 0 Series: CC Operating Temperature Range: -40°C ~ 125°C Features: 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5 MHz 700mA DCR 260mOhm Package: Horizontal, 4 Flat Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: CC2824E474R10, 240-2449-6, 240-2449-2, 240-2449-1

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 914988-CC2824E474R-10
Series: CC
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5 MHz 700mA DCR 260mOhm
Package: Horizontal, 4 Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: CC2824E474R10, 240-2449-6, 240-2449-2, 240-2449-1

Buy Now Datasheet
Common Mode Chokes - 240-2449-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2449-1-ND
Common Mode Chokes 240-2449-1-ND
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm

470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm

Buy Now Datasheet
Common Mode Chokes - 240-2449-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2449-2-ND
Common Mode Chokes 240-2449-2-ND
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm

470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6 kOhms @ 5MHz 700mA DCR 260mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 914988-CC2824E474R-10 240-2449-1-ND
Product Name Common Mode Chokes - CC2824E474R-10 Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details