Laird Technologies RF Antennas - B1443R B1443R

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 769447-B1443R Packaging: Bulk Termination: Connector, NMO Mounting: Base Mount Power - Max: 100W Frequency Range: 144MHz ~ 174MHz Frequency Group: VHF (f Frequency (Center/Band): 159MHz Antenna Type: Whip, Straight Number of Bands: 1 VSWR: 2 Gain: 3dBi Family Name: B1443 Categories: RF/IF and RFID Introduction Date: March 07, 2013 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 769447-B1443R Packaging: Bulk Termination: Connector, NMO Mounting: Base Mount Power - Max: 100W Frequency Range: 144MHz ~ 174MHz Frequency Group: VHF (f Frequency (Center/Band): 159MHz Antenna Type: Whip, Straight Number of Bands: 1 VSWR: 2 Gain: 3dBi Family Name: B1443 Categories: RF/IF and RFID Introduction Date: March 07, 2013 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - B1443R
B1443R
RF Antennas - B1443R B1443R
Manufacturer: Laird Technologies IAS Win Source Part Number: 769447-B1443R Packaging: Bulk Termination: Connector, NMO Mounting: Base Mount Power - Max: 100W Frequency Range: 144MHz ~ 174MHz Frequency Group: VHF (f Frequency (Center/Band): 159MHz Antenna Type: Whip, Straight Number of Bands: 1 VSWR: 2 Gain: 3dBi Family Name: B1443 Categories: RF/IF and RFID Introduction Date: March 07, 2013 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Laird Technologies IAS
Win Source Part Number: 769447-B1443R
Packaging: Bulk
Termination: Connector, NMO
Mounting: Base Mount
Power - Max: 100W
Frequency Range: 144MHz ~ 174MHz
Frequency Group: VHF (f
Frequency (Center/Band): 159MHz
Antenna Type: Whip, Straight
Number of Bands: 1
VSWR: 2
Gain: 3dBi
Family Name: B1443
Categories: RF/IF and RFID
Introduction Date: March 07, 2013
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number B1443R
Product Name RF Antennas - B1443R
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details