Laird Technologies Pads, Sheets, Bridges A15796-28

Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 926-1148-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
926-1148-ND
Pads, Sheets, Bridges 926-1148-ND
Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Thermal Pad Gray 228.60mm x 228.60mm Square Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Filler, 229 X 229Mm, 5Mm; Thermal Conductivity Laird - 52Y0862 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, 229 X 229Mm, 5Mm; Thermal Conductivity Laird
52Y0862
Thermal Gap Filler, 229 X 229Mm, 5Mm; Thermal Conductivity Laird 52Y0862
THERMAL GAP FILLER, 229 X 229MM, 5MM; Thermal Conductivity:5W/m.K; Conductive Material:Silicone; Thickness:5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:Tflex SF600 RoHS Compliant: Yes

THERMAL GAP FILLER, 229 X 229MM, 5MM; Thermal Conductivity:5W/m.K; Conductive Material:Silicone; Thickness:5mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:Tflex SF600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 926-1148-ND 52Y0862
Product Name Pads, Sheets, Bridges Thermal Gap Filler, 229 X 229Mm, 5Mm; Thermal Conductivity Laird
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F) 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU - SF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity - EP3HTSDA-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 1745692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details