Laird Technologies Pads, Sheets, Bridges A15324-01

Description
Thermal Pad Green 228.60mm x 228.60mm Square
Request a Quote Datasheet
Description
Thermal Pad Green 228.60mm x 228.60mm Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - A15324-01-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
A15324-01-ND
Pads, Sheets, Bridges A15324-01-ND
Thermal Pad Green 228.60mm x 228.60mm Square

Thermal Pad Green 228.60mm x 228.60mm Square

Buy Now Datasheet
Thermal Gap Filler, 229 X 229Mm, 1Mm; Thermal Conductivity Laird - 52Y0857 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, 229 X 229Mm, 1Mm; Thermal Conductivity Laird
52Y0857
Thermal Gap Filler, 229 X 229Mm, 1Mm; Thermal Conductivity Laird 52Y0857
THERMAL GAP FILLER, 229 X 229MM, 1MM; Thermal Conductivity:1.2W/m. K; Conductive Material:Silicone Elastomer; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:Tflex RoHS Compliant: Yes

THERMAL GAP FILLER, 229 X 229MM, 1MM; Thermal Conductivity:1.2W/m.K; Conductive Material:Silicone Elastomer; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:-; External Length:229mm; External Width:229mm; Product Range:Tflex RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number A15324-01-ND 52Y0857
Product Name Pads, Sheets, Bridges Thermal Gap Filler, 229 X 229Mm, 1Mm; Thermal Conductivity Laird
Thermal Conductivity 1.2 W/m-K (0.6933 BTU-ft/hr-ft²-F) 1.2 W/m-K (0.6933 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Thermal Grease - 554311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
View Details
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system - EP39MAOHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details