Laird Technologies RF Antennas 637112

Description
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GPS, GSM, PCS, UMTS Wedge RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 3.5dBi, 3dBi, 3dBic, 3.5dBi, 0dBi, 2.5dBi SMC Male (1), SMA Male (1) Adhesive, Hook and Loop
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GPS, GSM, PCS, UMTS Wedge RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 3.5dBi, 3dBi, 3dBic, 3.5dBi, 0dBi, 2.5dBi SMC Male (1), SMA Male (1) Adhesive, Hook and Loop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 637112-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
637112-ND
RF Antennas 637112-ND
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GPS, GSM, PCS, UMTS Wedge RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 3.5dBi, 3dBi, 3dBic, 3.5dBi, 0dBi, 2.5dBi SMC Male (1), SMA Male (1) Adhesive, Hook and Loop

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GPS, GSM, PCS, UMTS Wedge RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 3.5dBi, 3dBi, 3dBic, 3.5dBi, 0dBi, 2.5dBi SMC Male (1), SMA Male (1) Adhesive, Hook and Loop

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 637112-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; AMPS, DCS, GPS, GSM, PCS, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 0.0 to 3.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers