Laird Technologies Wi-Fi Modules 453-00226C

Description
Module, BL54L10, Bluetooth LE, MHF4
Request a Quote
Description
Module, BL54L10, Bluetooth LE, MHF4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Modules - 483018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
483018
Wi-Fi Modules 483018
Module, BL54L10, Bluetooth LE, MHF4

Module, BL54L10, Bluetooth LE, MHF4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 483018
Product Name Wi-Fi Modules
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL483TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 3232IV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32267-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details