Qorvo RF Transceiver ICs QPG7015MZGTR13

Description
ZIGBEE, THREAD, BLE 5.0, MULTI-S
Request a Quote Datasheet
Description
ZIGBEE, THREAD, BLE 5.0, MULTI-S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2312-QPG7015MZGTR13TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2312-QPG7015MZGTR13TR-ND
RF Transceiver ICs 2312-QPG7015MZGTR13TR-ND
ZIGBEE, THREAD, BLE 5.0, MULTI-S

ZIGBEE, THREAD, BLE 5.0, MULTI-S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2312-QPG7015MZGTR13TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Switches - AS213-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers