Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
LAIRD TECHNOLOGIES
453-00221C -- RF MODULES
Laird Technologies
RF Modules
453-00221C
Description
Module,VedaSL917,4MB Flash,NCP,Integra
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Module,VedaSL917,4MB Flash,NCP,Integra
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
331740
RF Modules
331740
Module,VedaSL917,4MB Flash,NCP,Integra
Module,VedaSL917,4MB
Flash,NCP,Integra
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
331738
RF Modules
331738
Module,VedaSL917,4MB Flash,NCP,Integra
Module,VedaSL917,4MB
Flash,NCP,Integra
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Modules
Product Number
331740
Product Name
RF Modules
RF Modulation
RF
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
2307768P
Specs
RF Modulation
Frequency Shift Key; GFSK
Features
RoHS
Output Power
10 dBm
View Details
Qorvo
2 GHz Wi-Fi 6 Front End Module
QPF4206
Specs
Features
RoHS
Operating Frequency
2412 to 2484 MHz
Package Type
Laminate
View Details
Linx Technologies
ES Series - 916MHz RF Receiver Module
RXM-916-ES
Specs
Device Type
Transmitter
RF Modulation
Frequency Shift Key
Operating Temperature
-30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2
suppliers
Digi International, Inc.
RF Transceiver Modules and Modems
XBP9B-DMST-042
Specs
Radio Technique
Frequency-Hopping Spread Spectrum
Features
RoHS
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3
suppliers