Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5700RZ ABCU-5700RZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135053-ABCU-5700RZ Mounting Style: Pluggable, SFP Connector Type: RJ45 Applications: Ethernet Data Rate: 1.25Gbps Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135053-ABCU-5700RZ Mounting Style: Pluggable, SFP Connector Type: RJ45 Applications: Ethernet Data Rate: 1.25Gbps Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5700RZ - 1135053-ABCU-5700RZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5700RZ
1135053-ABCU-5700RZ
Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5700RZ 1135053-ABCU-5700RZ
Manufacturer: Broadcom Limited Win Source Part Number: 1135053-ABCU-5700RZ Mounting Style: Pluggable, SFP Connector Type: RJ45 Applications: Ethernet Data Rate: 1.25Gbps Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135053-ABCU-5700RZ
Mounting Style: Pluggable, SFP
Connector Type: RJ45
Applications: Ethernet
Data Rate: 1.25Gbps
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5710RZ; ABCU-5700RZ; ABCU-571NRZ-LU;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1135053-ABCU-5700RZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5700RZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module - QPF7551 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5000 to 330000 MHz
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details