Microchip Technology, Inc. 2,4GHz Zigbee (802.15.4) Transceiver Module ATZBRF233

Description
ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget of up to +124 dB. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting the application requirements. The radio transceiver provides high data rates from 250 kb/s up to 2 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication. The module is designed for wireless sensing, monitoring, control, and data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. Additional Features Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module Uses the AT86RF233 2.4 GHz ISM band transceiver Onboard Chip antenna RF test connector
Datasheet
Description
ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget of up to +124 dB. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting the application requirements. The radio transceiver provides high data rates from 250 kb/s up to 2 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication. The module is designed for wireless sensing, monitoring, control, and data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. Additional Features Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module Uses the AT86RF233 2.4 GHz ISM band transceiver Onboard Chip antenna RF test connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,4GHz Zigbee (802.15.4) Transceiver Module - ATZBRF233 - Microchip Technology, Inc.
Chandler, AZ, United States
2,4GHz Zigbee (802.15.4) Transceiver Module
ATZBRF233
2,4GHz Zigbee (802.15.4) Transceiver Module ATZBRF233
ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget of up to +124 dB. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting the application requirements. The radio transceiver provides high data rates from 250 kb/s up to 2 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication. The module is designed for wireless sensing, monitoring, control, and data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. Additional Features Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module Uses the AT86RF233 2.4 GHz ISM band transceiver Onboard Chip antenna RF test connector

ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget of up to +124 dB. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting the application requirements. The radio transceiver provides high data rates from 250 kb/s up to 2 Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication.

The module is designed for wireless sensing, monitoring, control, and data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application.

Additional Features

    • Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module
    • Uses the AT86RF233 2.4 GHz ISM band transceiver
    • Onboard Chip antenna
    • RF test connector
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Modules
Product Number ATZBRF233
Product Name 2,4GHz Zigbee (802.15.4) Transceiver Module
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules and Modems - 150-BM78SPPS5MC2-0006AA-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -92 dBm
View Details
3 suppliers