Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 453-00012R-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | CCK, OFDM |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |