General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD ISM < 1GHZ U.FL SMD
General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 602-2119-ND | XB8X-DMUS-001 | XB8X-DMUS-001 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 863 to 870 MHz | 863 to 870 MHz | 863 to 870 MHz |
| Sensitivity | -113 dBm | -113 dBm | -113 dBm |
| Output Power | 13 dBm | 13 dBm | 13 dBm |