Laird Technologies Cable Ferrites 28R1227-100

Description
"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.975"" W x 0.075"" H (24.77mm x 1.91mm) OD 1.225"" W x 0.325"" H (31.12mm x 8.26mm) Length 0.525"" (13.30mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.975"" W x 0.075"" H (24.77mm x 1.91mm) OD 1.225"" W x 0.325"" H (31.12mm x 8.26mm) Length 0.525"" (13.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2327-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2327-ND
Cable Ferrites 240-2327-ND
"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.975"" W x 0.075"" H (24.77mm x 1.91mm) OD 1.225"" W x 0.325"" H (31.12mm x 8.26mm) Length 0.525"" (13.30mm)"

"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.975"" W x 0.075"" H (24.77mm x 1.91mm) OD 1.225"" W x 0.325"" H (31.12mm x 8.26mm) Length 0.525"" (13.30mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2327-ND
Product Name Cable Ferrites
Impedance 128 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-9 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-5N1XGLW - 960452-0603HP-5N1XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers