Coilcraft, Inc. Fixed Inductors - 0603CT-2N3XJLW 0603CT-2N3XJLW

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986312-0603CT-2N3XJL W Termination: SMD/SMT Length: 1.63 mm Inductance: 2.3 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 610 µm Width: 840 µm Categories: Fixed Inductors DC Resistance (DCR): 46 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 81
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986312-0603CT-2N3XJL W Termination: SMD/SMT Length: 1.63 mm Inductance: 2.3 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 610 µm Width: 840 µm Categories: Fixed Inductors DC Resistance (DCR): 46 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CT-2N3XJLW - 986312-0603CT-2N3XJLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603CT-2N3XJLW
986312-0603CT-2N3XJLW
Fixed Inductors - 0603CT-2N3XJLW 986312-0603CT-2N3XJLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986312-0603CT-2N3XJL W Termination: SMD/SMT Length: 1.63 mm Inductance: 2.3 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 610 µm Width: 840 µm Categories: Fixed Inductors DC Resistance (DCR): 46 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 81

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986312-0603CT-2N3XJLW
Termination: SMD/SMT
Length: 1.63 mm
Inductance: 2.3 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 11 GHz
Height: 610 µm
Width: 840 µm
Categories: Fixed Inductors
DC Resistance (DCR): 46 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 81

Buy Now
0.0023uH 250MHz 1.6A Inductor and Choke - 71-0603CT-2N3XJLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0023uH 250MHz 1.6A Inductor and Choke
71-0603CT-2N3XJLW
0.0023uH 250MHz 1.6A Inductor and Choke 71-0603CT-2N3XJLW
Inductor RF Chip Unshielded Wirewound 0.0023uH 5% 250MHz 55Q-Factor Ceramic 1.6A 0.046Ohm DCR 0603 T/R Product overview: 0603CT-2N3XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0023uH, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0023uH, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CT-2N3XJLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.0023uH 5% 250MHz 55Q-Factor Ceramic 1.6A 0.046Ohm DCR 0603 T/R Product overview: 0603CT-2N3XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0023uH, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0023uH, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CT-2N3XJLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 986312-0603CT-2N3XJLW 71-0603CT-2N3XJLW
Product Name Fixed Inductors - 0603CT-2N3XJLW 0.0023uH 250MHz 1.6A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0023 microH 0.0023 microH
DCR 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Leaded Inductors - 1670390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Lead Style Radial; Radial
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details