Laird Technologies Ferrite, Core, 15X1.15Mm, 140R, 100Mhz; Impedance @ 100Mhz Laird 28R0756-200

Description
FERRITE, CORE, 15X1.15MM, 140R, 100MHZ; Impedance @ 100MHz:140ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:16mm RoHS Compliant: Yes
Datasheet
Description
FERRITE, CORE, 15X1.15MM, 140R, 100MHZ; Impedance @ 100MHz:140ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite, Core, 15X1.15Mm, 140R, 100Mhz; Impedance @ 100Mhz Laird - 67W0714 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 15X1.15Mm, 140R, 100Mhz; Impedance @ 100Mhz Laird
67W0714
Ferrite, Core, 15X1.15Mm, 140R, 100Mhz; Impedance @ 100Mhz Laird 67W0714
FERRITE, CORE, 15X1.15MM, 140R, 100MHZ; Impedance @ 100MHz:140ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:16mm RoHS Compliant: Yes

FERRITE, CORE, 15X1.15MM, 140R, 100MHZ; Impedance @ 100MHz:140ohm; Frequency Min:30MHz; Frequency Max:1GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 67W0714
Product Name Ferrite, Core, 15X1.15Mm, 140R, 100Mhz; Impedance @ 100Mhz Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details