Laird Technologies Ferrite, Core, 35.56Mm, 100Mhz, 135R; Outer Diameter Laird 28B2400-000

Description
FERRITE, CORE, 35.56MM, 100MHZ, 135R; Outer Diameter:60.96mm; Length:12.7mm; Inner Diameter:35.56mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:135ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External D RoHS Compliant: Yes
Datasheet
Description
FERRITE, CORE, 35.56MM, 100MHZ, 135R; Outer Diameter:60.96mm; Length:12.7mm; Inner Diameter:35.56mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:135ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite, Core, 35.56Mm, 100Mhz, 135R; Outer Diameter Laird - 67W0699 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 35.56Mm, 100Mhz, 135R; Outer Diameter Laird
67W0699
Ferrite, Core, 35.56Mm, 100Mhz, 135R; Outer Diameter Laird 67W0699
FERRITE, CORE, 35.56MM, 100MHZ, 135R; Outer Diameter:60.96mm; Length:12.7mm; Inner Diameter:35.56mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:135ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External D RoHS Compliant: Yes

FERRITE, CORE, 35.56MM, 100MHZ, 135R; Outer Diameter:60.96mm; Length:12.7mm; Inner Diameter:35.56mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:135ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 67W0699
Product Name Ferrite, Core, 35.56Mm, 100Mhz, 135R; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details