Laird Technologies Ferrite, Core, 23Mm, 100Mhz, 115R; Outer Diameter Laird 28B1417-200

Description
FERRITE, CORE, 23MM, 100MHZ, 115R; Outer Diameter:36mm; Length:12.7mm; Inner Diameter:23mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:115ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:36mm RoHS Compliant: Yes
Datasheet
Description
FERRITE, CORE, 23MM, 100MHZ, 115R; Outer Diameter:36mm; Length:12.7mm; Inner Diameter:23mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:115ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:36mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite, Core, 23Mm, 100Mhz, 115R; Outer Diameter Laird - 67W0698 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 23Mm, 100Mhz, 115R; Outer Diameter Laird
67W0698
Ferrite, Core, 23Mm, 100Mhz, 115R; Outer Diameter Laird 67W0698
FERRITE, CORE, 23MM, 100MHZ, 115R; Outer Diameter:36mm; Length:12.7mm; Inner Diameter:23mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:115ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:36mm RoHS Compliant: Yes

FERRITE, CORE, 23MM, 100MHZ, 115R; Outer Diameter:36mm; Length:12.7mm; Inner Diameter:23mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:115ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Diameter:36mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 67W0698
Product Name Ferrite, Core, 23Mm, 100Mhz, 115R; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details