Laird Technologies Ferrite Core, Split/snap-On, 170 Ohm/blk; Outer Diameter Laird 28A0392-0A2.

Description
FERRITE CORE, SPLIT/SNAP-ON, 170 OHM/BLK; Outer Diameter:13.72mm; Product Length:30.56mm; Inner Diameter:5.44mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:170ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, SPLIT/SNAP-ON, 170 OHM/BLK; Outer Diameter:13.72mm; Product Length:30.56mm; Inner Diameter:5.44mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:170ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split/snap-On, 170 Ohm/blk; Outer Diameter Laird - 26AC6791 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split/snap-On, 170 Ohm/blk; Outer Diameter Laird
26AC6791
Ferrite Core, Split/snap-On, 170 Ohm/blk; Outer Diameter Laird 26AC6791
FERRITE CORE, SPLIT/SNAP-ON, 170 OHM/BLK; Outer Diameter:13.72mm; Product Length:30.56mm; Inner Diameter:5.44mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:170ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, SPLIT/SNAP-ON, 170 OHM/BLK; Outer Diameter:13.72mm; Product Length:30.56mm; Inner Diameter:5.44mm; Frequency Min:25MHz; Frequency Max:300MHz; Impedance:170ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 26AC6791
Product Name Ferrite Core, Split/snap-On, 170 Ohm/blk; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details