Laird Connectivity Omni,sb,ph,890-960Mhz; Antenna Type Laird Connectivity TRAB8903

Description
OMNI,SB,PH,890-960MH Z; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes
Datasheet
Description
OMNI,SB,PH,890-960MH Z; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni,sb,ph,890-960Mhz; Antenna Type Laird Connectivity - 99AC0657 - Newark, An Avnet Company
Chicago, IL, United States
Omni,sb,ph,890-960Mhz; Antenna Type Laird Connectivity
99AC0657
Omni,sb,ph,890-960Mhz; Antenna Type Laird Connectivity 99AC0657
OMNI,SB,PH,890-960MH Z; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes

OMNI,SB,PH,890-960MHZ; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Phantom RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
TRAB8903
Antennas TRAB8903
Antennas OMNI,SB,PH,890-960MH z

Antennas OMNI,SB,PH,890-960MH z

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0657 TRAB8903
Product Name Omni,sb,ph,890-960Mhz; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766672 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers