Laird Connectivity Omni,ph,2400-2500Mhz; Antenna Type Laird Connectivity TRAB24003NP

Description
OMNI,PH,2400-2500MHZ ; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes
Datasheet
Description
OMNI,PH,2400-2500MHZ ; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni,ph,2400-2500Mhz; Antenna Type Laird Connectivity - 99AC0654 - Newark, An Avnet Company
Chicago, IL, United States
Omni,ph,2400-2500Mhz; Antenna Type Laird Connectivity
99AC0654
Omni,ph,2400-2500Mhz; Antenna Type Laird Connectivity 99AC0654
OMNI,PH,2400-2500MHZ ; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes

OMNI,PH,2400-2500MHZ; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Phantom RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
TRAB24003NP
Antennas TRAB24003NP
Antennas OMNI,Ph,2400-2500MHz

Antennas OMNI,Ph,2400-2500MHz

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0654 TRAB24003NP
Product Name Omni,ph,2400-2500Mhz; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766669 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers