Laird Connectivity Antennas TRA8063M3NB-001

Description
Antennas OMNI,Ph,NMO,806,1850 ,2.5
Description
Antennas OMNI,Ph,NMO,806,1850 ,2.5

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas OMNI,Ph,NMO,806,1850 ,2.5

Antennas OMNI,Ph,NMO,806,1850 ,2.5

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TRA8063M3NB-001
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers