Laird Connectivity Antennas S8963B

Description
Antennas Omni,PolMnt,23in,NF
Datasheet
Description
Antennas Omni,PolMnt,23in,NF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
S8963B
Antennas S8963B
Antennas Omni,PolMnt,23in,NF

Antennas Omni,PolMnt,23in,NF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number S8963B
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers