Laird Connectivity Antennas MIA8063ST

Description
Antennas AVL,STD,806-866 MHz, 1FT,
Description
Antennas AVL,STD,806-866 MHz, 1FT,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MIA8063ST
Antennas MIA8063ST
Antennas AVL,STD,806-866 MHz, 1FT,

Antennas AVL,STD,806-866 MHz, 1FT,

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MIA8063ST
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers