Antennas Embed,MNblade,80A,11
PCB ANTENNA, 4.9-6GHZ, 4.8DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4.8dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
2.4GHz, 5.5GHz Bluetooth, WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.5dBi, 4.8dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MAF94264 | 99AC0358 | MAF94264 |
| Product Name | Antennas | Pcb Antenna, 4.9-6Ghz, 4.8Dbi; Antenna Type Laird Connectivity | RF Antennas |
| Polarization | Vertical | ||
| Primary Frequency Range | 4900.0 to 6000.0 MHz | ||
| Gain | 4.8 dB |