Laird Connectivity Antennas KIT1044-110

Description
Antennas ANTKIT,TRA4503+MB8
Description
Antennas ANTKIT,TRA4503+MB8

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
KIT1044-110
Antennas KIT1044-110
Antennas ANTKIT,TRA4503+MB8

Antennas ANTKIT,TRA4503+MB8

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number KIT1044-110
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers