Laird Connectivity Antennas GPSNMOAO20

Description
Antennas GPS,GPO,W/BRKT
Description
Antennas GPS,GPO,W/BRKT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
GPSNMOAO20
Antennas GPSNMOAO20
Antennas GPS,GPO,W/BRKT

Antennas GPS,GPO,W/BRKT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number GPSNMOAO20
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers