Laird Connectivity Antennas EXE902TN

Description
Antennas DUCK,EXE,902-960MHz, 1/2W
Description
Antennas DUCK,EXE,902-960MHz, 1/2W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
EXE902TN
Antennas EXE902TN
Antennas DUCK,EXE,902-960MHz, 1/2W

Antennas DUCK,EXE,902-960MHz, 1/2W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number EXE902TN
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details