Laird Connectivity Antennas EXD400MXI

Description
Antennas DUCK,EXD,400-430MHz, 1/4W, MXI,ICOM RADIO
Description
Antennas DUCK,EXD,400-430MHz, 1/4W, MXI,ICOM RADIO

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
EXD400MXI
Antennas EXD400MXI
Antennas DUCK,EXD,400-430MHz, 1/4W, MXI,ICOM RADIO

Antennas DUCK,EXD,400-430MHz, 1/4W, MXI,ICOM RADIO

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number EXD400MXI
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers