Laird Connectivity RF Antennas EFA2400A3S-10MH4L

Description
2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount
Datasheet
Description
2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EFA2400A3S-10MH4L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount

2.44GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi IPEX MHF4L Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas mFlexPIFA 100mm cable w/MHF4 connector

Antennas mFlexPIFA 100mm cable w/MHF4 connector

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number EFA2400A3S-10MH4L EFA2400A3S-10MH4L
Product Name RF Antennas Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers